Vishay Intertechnology, Inc. RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHBF

Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 1% AXIAL - CMF55232K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 1% AXIAL
CMF55232K00FHBF
RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHBF
RES 232Kohm 1/2W 1% AXIAL

RES 232Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FHBF-ND
Through Hole Resistors CMF55232K00FHBF-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232K 1% T-2 B14 Vishay - 68P4451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232K 1% T-2 B14 Vishay
68P4451
Cmf-55 232K 1% T-2 B14 Vishay 68P4451
CMF-55 232K 1% T-2 B14

CMF-55 232K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FHBF CMF55232K00FHBF-ND 68P4451
Product Name RES 232K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 232K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details