Vishay Intertechnology, Inc. Through Hole Resistors CMF55234K00BER6

Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55234K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55234K00BER6-ND
Through Hole Resistors CMF55234K00BER6-ND
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55234K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55234K00BER6
Metal Film Resistors - CMF55234K00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.34Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.34Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1435
Resistor,metal Film,2.34Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1435
Resistor,Metal Film,2.34MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.34MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55234K00BER6-ND CMF55234K00BER6 41C1435
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.34Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details