Vishay Intertechnology, Inc. RES 237K OHM 1/2W 0.1% AXIAL CMF55237K00BER670

Description
RES 237Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 0.1% AXIAL - CMF55237K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.1% AXIAL
CMF55237K00BER670
RES 237K OHM 1/2W 0.1% AXIAL CMF55237K00BER670
RES 237Kohm 1/2W 0.1% AXIAL

RES 237Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00BER670-ND
Through Hole Resistors CMF55237K00BER670-ND
237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.37Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.37Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1445
Resistor,metal Film,2.37Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1445
Resistor,Metal Film,2.37MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.37MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00BER670 CMF55237K00BER670-ND 41C1445
Product Name RES 237K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,2.37Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details