Vishay Intertechnology, Inc. RES 237K OHM 1/2W 1% AXIAL CMF55237K00FHBF

Description
RES 237Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 1% AXIAL - CMF55237K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 1% AXIAL
CMF55237K00FHBF
RES 237K OHM 1/2W 1% AXIAL CMF55237K00FHBF
RES 237Kohm 1/2W 1% AXIAL

RES 237Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00FHBF-ND
Through Hole Resistors CMF55237K00FHBF-ND
237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 237 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 237 Kohm, +/1 Percent, 50 Ppm Vishay
41C1459
Cmf55, 237 Kohm, +/1 Percent, 50 Ppm Vishay 41C1459
CMF55, 237 kOhm, +/- 1 Percent, 50 ppm

CMF55, 237 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00FHBF CMF55237K00FHBF-ND 41C1459
Product Name RES 237K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 237 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details