Vishay Intertechnology, Inc. RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKEB70

Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/2W 1% AXIAL - CMF5522R100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/2W 1% AXIAL
CMF5522R100FKEB70
RES 22.1 OHM 1/2W 1% AXIAL CMF5522R100FKEB70
RES 22.1ohm 1/2W 1% AXIAL

RES 22.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100FKEB70-ND
Through Hole Resistors CMF5522R100FKEB70-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 22.1 1% T-1 Eb E3 Vishay - 68P4220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 22.1 1% T-1 Eb E3 Vishay
68P4220
Cmf-55-70 22.1 1% T-1 Eb E3 Vishay 68P4220
CMF-55-70 22.1 1% T-1 EB e3

CMF-55-70 22.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100FKEB70 CMF5522R100FKEB70-ND 68P4220
Product Name RES 22.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 22.1 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details