Vishay Intertechnology, Inc. RES 232 OHM 1/2W 0.5% AXIAL CMF55232R00DHR6

Description
RES 232ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/2W 0.5% AXIAL - CMF55232R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/2W 0.5% AXIAL
CMF55232R00DHR6
RES 232 OHM 1/2W 0.5% AXIAL CMF55232R00DHR6
RES 232ohm 1/2W 0.5% AXIAL

RES 232ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232R00DHR6-ND
Through Hole Resistors CMF55232R00DHR6-ND
232 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232 .5% T-2 Re6 Vishay - 68P4464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232 .5% T-2 Re6 Vishay
68P4464
Cmf-55 232 .5% T-2 Re6 Vishay 68P4464
CMF-55 232 .5% T-2 RE6

CMF-55 232 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232R00DHR6 CMF55232R00DHR6-ND 68P4464
Product Name RES 232 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 232 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details