Vishay Intertechnology, Inc. Metal Film Resistors - CMF5522M100FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522M100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522M100FKR6
Metal Film Resistors - CMF5522M100FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5522M100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M100FKR6-ND
Through Hole Resistors CMF5522M100FKR6-ND
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1182
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1182
Resistor,Metal Film,22.1MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M100FKR6 CMF5522M100FKR6-ND 41C1182
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details