Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000JNRE

Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000JNRE-ND
Through Hole Resistors CMF5522M000JNRE-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22M OHM 1/2W 5% AXIAL - CMF5522M000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 5% AXIAL
CMF5522M000JNRE
RES 22M OHM 1/2W 5% AXIAL CMF5522M000JNRE
RES 22Mohm 1/2W 5% AXIAL

RES 22Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 22M 5% T-00 R36 Vishay - 68P4178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22M 5% T-00 R36 Vishay
68P4178
Cmf-55 22M 5% T-00 R36 Vishay 68P4178
CMF-55 22M 5% T-00 R36

CMF-55 22M 5% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000JNRE-ND CMF5522M000JNRE 68P4178
Product Name Through Hole Resistors RES 22M OHM 1/2W 5% AXIAL Cmf-55 22M 5% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers