Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K014FKBF

Description
23.014 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.014 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K014FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K014FKBF-ND
Through Hole Resistors CMF5523K014FKBF-ND
23.014 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.014 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.014K OHM 1/2W 1% AXIAL - CMF5523K014FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.014K OHM 1/2W 1% AXIAL
CMF5523K014FKBF
RES 23.014K OHM 1/2W 1% AXIAL CMF5523K014FKBF
RES 23.014Kohm 1/2W 1% AXIAL

RES 23.014Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 23.014K 1% T-1 B14 Vishay - 68P4363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.014K 1% T-1 B14 Vishay
68P4363
Cmf-55 23.014K 1% T-1 B14 Vishay 68P4363
CMF-55 23.014K 1% T-1 B14

CMF-55 23.014K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K014FKBF-ND CMF5523K014FKBF 68P4363
Product Name Through Hole Resistors RES 23.014K OHM 1/2W 1% AXIAL Cmf-55 23.014K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details