Vishay Intertechnology, Inc. RES 237 OHM 1% 50PPM 1/2W CMF55237R00FHEB

Description
RES 237ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 237ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 50PPM 1/2W - CMF55237R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 50PPM 1/2W
CMF55237R00FHEB
RES 237 OHM 1% 50PPM 1/2W CMF55237R00FHEB
RES 237ohm 1% 50PPM 1/2W

RES 237ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF237HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237HFCT-ND
Through Hole Resistors CMF237HFCT-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF237HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF237HFTR-ND
Through Hole Resistors CMF237HFTR-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55237R00FHEB CMF237HFCT-ND
Product Name RES 237 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details