Vishay Intertechnology, Inc. RES 22.5 OHM 1/2W 1% AXIAL CMF5522R500FKBF

Description
RES 22.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5 OHM 1/2W 1% AXIAL - CMF5522R500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5 OHM 1/2W 1% AXIAL
CMF5522R500FKBF
RES 22.5 OHM 1/2W 1% AXIAL CMF5522R500FKBF
RES 22.5ohm 1/2W 1% AXIAL

RES 22.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R500FKBF-ND
Through Hole Resistors CMF5522R500FKBF-ND
22.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.5 1% T-1 B14 Vishay - 68P4229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.5 1% T-1 B14 Vishay
68P4229
Cmf-55 22.5 1% T-1 B14 Vishay 68P4229
CMF-55 22.5 1% T-1 B14

CMF-55 22.5 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R500FKBF CMF5522R500FKBF-ND 68P4229
Product Name RES 22.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22.5 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.5 ohms 22.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details