Vishay Intertechnology, Inc. Through Hole Resistors CMF55234K00BHEK

Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55234K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55234K00BHEK-ND
Through Hole Resistors CMF55234K00BHEK-ND
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 234K OHM 1/2W 0.1% AXIAL - CMF55234K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234K OHM 1/2W 0.1% AXIAL
CMF55234K00BHEK
RES 234K OHM 1/2W 0.1% AXIAL CMF55234K00BHEK
RES 234Kohm 1/2W 0.1% AXIAL

RES 234Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 234K .1% T-2 Ek E3 Vishay - 68P4471 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 234K .1% T-2 Ek E3 Vishay
68P4471
Cmf-55 234K .1% T-2 Ek E3 Vishay 68P4471
CMF-55 234K .1% T-2 EK e3

CMF-55 234K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55234K00BHEK-ND CMF55234K00BHEK 68P4471
Product Name Through Hole Resistors RES 234K OHM 1/2W 0.1% AXIAL Cmf-55 234K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details