Vishay Precision Group RES 22M OHM 1/2W 1% AXIAL CMF5522M000FKBF

Description
RES 22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22M OHM 1/2W 1% AXIAL - CMF5522M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 1% AXIAL
CMF5522M000FKBF
RES 22M OHM 1/2W 1% AXIAL CMF5522M000FKBF
RES 22Mohm 1/2W 1% AXIAL

RES 22Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000FKBF-ND
Through Hole Resistors CMF5522M000FKBF-ND
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W 250V Resistor - 53-CMF5522M000FKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 250V Resistor
53-CMF5522M000FKBF
2W 250V Resistor 53-CMF5522M000FKBF
Metal Film Resistor 22MR 1% 1/2W 250V Axial Product overview: CMF5522M000FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522M000FKBF can be used for catalog matching and distributor lookup.

Metal Film Resistor 22MR 1% 1/2W 250V Axial Product overview: CMF5522M000FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522M000FKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 22Mohm, 500Mw, ±1%; Resistance Vishay - 41C1170 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Mohm, 500Mw, ±1%; Resistance Vishay
41C1170
Metal Film Resistor, 22Mohm, 500Mw, ±1%; Resistance Vishay 41C1170
METAL FILM RESISTOR, 22MOHM, 500mW, ±1%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22MOHM, 500mW, ±1%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5522M000FKBF CMF5522M000FKBF-ND 53-CMF5522M000FKBF 41C1170
Product Name RES 22M OHM 1/2W 1% AXIAL Through Hole Resistors 2W 250V Resistor Metal Film Resistor, 22Mohm, 500Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.20E7 ohms 2.20E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details