Vishay Intertechnology, Inc. RES 22.1 OHM 1% 50PPM 1/2W CMF5522R100FHEB

Description
RES 22.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 22.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1% 50PPM 1/2W - CMF5522R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 50PPM 1/2W
CMF5522R100FHEB
RES 22.1 OHM 1% 50PPM 1/2W CMF5522R100FHEB
RES 22.1ohm 1% 50PPM 1/2W

RES 22.1ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF5522R100FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5522R100FHEBCT-ND
Through Hole Resistors 541-CMF5522R100FHEBCT-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5522R100FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5522R100FHEBTB-ND
Through Hole Resistors 541-CMF5522R100FHEBTB-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522R100FHEB 541-CMF5522R100FHEBCT-ND
Product Name RES 22.1 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers