Vishay Intertechnology, Inc. Through Hole Resistors CMF55232K00BEEK

Description
232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55232K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00BEEK-ND
Through Hole Resistors CMF55232K00BEEK-ND
232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 232K OHM 1/2W 0.1% AXIAL - CMF55232K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 0.1% AXIAL
CMF55232K00BEEK
RES 232K OHM 1/2W 0.1% AXIAL CMF55232K00BEEK
RES 232Kohm 1/2W 0.1% AXIAL

RES 232Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 232K .1% T-9 Ek E3 Vishay - 68P4444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232K .1% T-9 Ek E3 Vishay
68P4444
Cmf-55 232K .1% T-9 Ek E3 Vishay 68P4444
CMF-55 232K .1% T-9 EK e3

CMF-55 232K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00BEEK-ND CMF55232K00BEEK 68P4444
Product Name Through Hole Resistors RES 232K OHM 1/2W 0.1% AXIAL Cmf-55 232K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details