Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K400BHEB

Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BHEB-ND
Through Hole Resistors CMF5523K400BHEB-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BHEB
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BHEB
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 23.4K .1% T-2 Eb E3 Vishay - 68P4391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.4K .1% T-2 Eb E3 Vishay
68P4391
Cmf-55 23.4K .1% T-2 Eb E3 Vishay 68P4391
CMF-55 23.4K .1% T-2 EB e3

CMF-55 23.4K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K400BHEB-ND CMF5523K400BHEB 68P4391
Product Name Through Hole Resistors RES 23.4K OHM 1/2W 0.1% AXIAL Cmf-55 23.4K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details