Vishay Precision Group Metal Film Resistors - CMF5522R100DHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5522R100DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522R100DHWF
Metal Film Resistors - CMF5522R100DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 22.1 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C1206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22.1 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C1206
Cmf55, 22.1 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C1206
CMF55, 22.1 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 22.1 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5522R100DHWF 41C1206
Product Name Metal Film Resistors - Cmf55, 22.1 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details