Vishay Intertechnology, Inc. RES 22.6K OHM 1% 50PPM 1/2W CMF5522K600FHEB

Description
RES 22.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 22.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1% 50PPM 1/2W - CMF5522K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1% 50PPM 1/2W
CMF5522K600FHEB
RES 22.6K OHM 1% 50PPM 1/2W CMF5522K600FHEB
RES 22.6Kohm 1% 50PPM 1/2W

RES 22.6Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF22.6KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.6KHFTR-ND
Through Hole Resistors CMF22.6KHFTR-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF22.6KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.6KHFCT-ND
Through Hole Resistors CMF22.6KHFCT-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K 1% T-2 Eb E3 Vishay - 68P4148 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K 1% T-2 Eb E3 Vishay
68P4148
Cmf-55 22.6K 1% T-2 Eb E3 Vishay 68P4148
CMF-55 22.6K 1% T-2 EB e3

CMF-55 22.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600FHEB CMF22.6KHFTR-ND 68P4148
Product Name RES 22.6K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 22.6K 1% T-2 Eb E3 Vishay
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers