Vishay Intertechnology, Inc. RES 22.1M OHM 1/2W 1% AXIAL CMF5522M100FKEK

Description
RES 22.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1M OHM 1/2W 1% AXIAL - CMF5522M100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1M OHM 1/2W 1% AXIAL
CMF5522M100FKEK
RES 22.1M OHM 1/2W 1% AXIAL CMF5522M100FKEK
RES 22.1Mohm 1/2W 1% AXIAL

RES 22.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522M100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M100FKEK-ND
Through Hole Resistors CMF5522M100FKEK-ND
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.1M 1% T-1 Ek E3 Vishay - 68P4185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.1M 1% T-1 Ek E3 Vishay
68P4185
Cmf-55 22.1M 1% T-1 Ek E3 Vishay 68P4185
CMF-55 22.1M 1% T-1 EK e3

CMF-55 22.1M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M100FKEK CMF5522M100FKEK-ND 68P4185
Product Name RES 22.1M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22.1M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers