Vishay Intertechnology, Inc. RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHEA70

Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 1% AXIAL - CMF55232K00FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 1% AXIAL
CMF55232K00FHEA70
RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHEA70
RES 232Kohm 1/2W 1% AXIAL

RES 232Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FHEA70-ND
Through Hole Resistors CMF55232K00FHEA70-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 232K 1% T-2 Ea E3 Vishay - 68P4452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 232K 1% T-2 Ea E3 Vishay
68P4452
Cmf-55-70 232K 1% T-2 Ea E3 Vishay 68P4452
CMF-55-70 232K 1% T-2 EA e3

CMF-55-70 232K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FHEA70 CMF55232K00FHEA70-ND 68P4452
Product Name RES 232K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 232K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details