Vishay Intertechnology, Inc. RES 23.1K OHM 1/2W 0.1% AXIAL CMF5523K100BER6

Description
RES 23.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.1K OHM 1/2W 0.1% AXIAL - CMF5523K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.1K OHM 1/2W 0.1% AXIAL
CMF5523K100BER6
RES 23.1K OHM 1/2W 0.1% AXIAL CMF5523K100BER6
RES 23.1Kohm 1/2W 0.1% AXIAL

RES 23.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K100BER6-ND
Through Hole Resistors CMF5523K100BER6-ND
23.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 23.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 23.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1332
Cmf55, 23.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1332
CMF55, 23.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 23.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K100BER6 CMF5523K100BER6-ND 41C1332
Product Name RES 23.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 23.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details