Vishay Intertechnology, Inc. Through Hole Resistors CMF5522R000FKBF39

Description
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000FKBF39-ND
Through Hole Resistors CMF5522R000FKBF39-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKBF39
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKBF39
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
41C1189
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay 41C1189
CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000FKBF39-ND CMF5522R000FKBF39 41C1189
Product Name Through Hole Resistors RES 22 OHM 1/2W 1% AXIAL Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details