Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W 0.1% AXIAL CMF5523K200BEBF

Description
RES 23.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 0.1% AXIAL - CMF5523K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 0.1% AXIAL
CMF5523K200BEBF
RES 23.2K OHM 1/2W 0.1% AXIAL CMF5523K200BEBF
RES 23.2Kohm 1/2W 0.1% AXIAL

RES 23.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K200BEBF-ND
Through Hole Resistors CMF5523K200BEBF-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1336
Resistor,metal Film,232Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1336
Resistor,Metal Film,232KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,232KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200BEBF CMF5523K200BEBF-ND 41C1336
Product Name RES 23.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,232Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details