Metal Film Resistors - Through Hole
CMF55, 23.7 kOhm, +/- 0.5 Percent, 50 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5523K700DHR7 | 41C1379 |
| Product Name | Metal Film Resistors - | Cmf55, 23.7 Kohm, +/0.5 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm |