Vishay Intertechnology, Inc. RES 237 OHM 1/2W 1% AXIAL CMF55237R00FHRE

Description
RES 237ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/2W 1% AXIAL - CMF55237R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/2W 1% AXIAL
CMF55237R00FHRE
RES 237 OHM 1/2W 1% AXIAL CMF55237R00FHRE
RES 237ohm 1/2W 1% AXIAL

RES 237ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00FHRE-ND
Through Hole Resistors CMF55237R00FHRE-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237 1% T-2 R36 Vishay - 68P4506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237 1% T-2 R36 Vishay
68P4506
Cmf-55 237 1% T-2 R36 Vishay 68P4506
CMF-55 237 1% T-2 R36

CMF-55 237 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00FHRE CMF55237R00FHRE-ND 68P4506
Product Name RES 237 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 237 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details