Vishay Intertechnology, Inc. RES 230 OHM 1/2W 1% AXIAL CMF55230R00FKR6

Description
RES 230ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 230ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 230 OHM 1/2W 1% AXIAL - CMF55230R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230 OHM 1/2W 1% AXIAL
CMF55230R00FKR6
RES 230 OHM 1/2W 1% AXIAL CMF55230R00FKR6
RES 230ohm 1/2W 1% AXIAL

RES 230ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55230R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55230R00FKR6-ND
Through Hole Resistors CMF55230R00FKR6-ND
230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

230 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 230 1% T-1 Re6 Vishay - 68P4439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 230 1% T-1 Re6 Vishay
68P4439
Cmf-55 230 1% T-1 Re6 Vishay 68P4439
CMF-55 230 1% T-1 RE6

CMF-55 230 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55230R00FKR6 CMF55230R00FKR6-ND 68P4439
Product Name RES 230 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 230 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 230 ohms 230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details