Vishay Intertechnology, Inc. RES 237K OHM 1/2W 0.1% AXIAL CMF55237K00BHEB

Description
RES 237Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 0.1% AXIAL - CMF55237K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.1% AXIAL
CMF55237K00BHEB
RES 237K OHM 1/2W 0.1% AXIAL CMF55237K00BHEB
RES 237Kohm 1/2W 0.1% AXIAL

RES 237Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00BHEB-ND
Through Hole Resistors CMF55237K00BHEB-ND
237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237K .1% T-2 Eb E3 Vishay - 68P4476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237K .1% T-2 Eb E3 Vishay
68P4476
Cmf-55 237K .1% T-2 Eb E3 Vishay 68P4476
CMF-55 237K .1% T-2 EB e3

CMF-55 237K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00BHEB CMF55237K00BHEB-ND 68P4476
Product Name RES 237K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 237K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details