RES 22Mohm 1/2W 2% AXIAL
22 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 22M OHM 1/2W 2% AXIAL Product overview: CMF5522M000GKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522M000GKBF can be used for catalog matching and distributor lookup.
Resistor,Metal Film,22MOhms,250WV,2
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF5522M000GKBF | 541-CMF5522M000GKBF-ND | 53-CMF5522M000GKBF | 41C1174 |
| Product Name | RES 22M OHM 1/2W 2% AXIAL | Through Hole Resistors | 2W Resistor | Resistor,metal Film,22Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial | |
| Resistance Range | 2.20E7 ohms | 2.20E7 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | ||
| Power Rating | 2 watts | 0.6000 watts | ||
| Configuration | Single Resistor | Single Resistor |