Vishay Precision Group Through Hole Resistors CMF5522M000FKEK

Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000FKEK-ND
Through Hole Resistors CMF5522M000FKEK-ND
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22M OHM 1/2W 1% AXIAL - CMF5522M000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 1% AXIAL
CMF5522M000FKEK
RES 22M OHM 1/2W 1% AXIAL CMF5522M000FKEK
RES 22Mohm 1/2W 1% AXIAL

RES 22Mohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 22Mohm, 500Mw, 1%; Resistance Vishay - 63M2688 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Mohm, 500Mw, 1%; Resistance Vishay
63M2688
Metal Film Resistor, 22Mohm, 500Mw, 1%; Resistance Vishay 63M2688
METAL FILM RESISTOR, 22MOHM, 500mW, 1%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22MOHM, 500mW, 1%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000FKEK-ND CMF5522M000FKEK 63M2688
Product Name Through Hole Resistors RES 22M OHM 1/2W 1% AXIAL Metal Film Resistor, 22Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details