Vishay Intertechnology, Inc. RES 232K OHM 1/2W 0.1% AXIAL CMF55232K00BHEK

Description
RES 232Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 0.1% AXIAL - CMF55232K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 0.1% AXIAL
CMF55232K00BHEK
RES 232K OHM 1/2W 0.1% AXIAL CMF55232K00BHEK
RES 232Kohm 1/2W 0.1% AXIAL

RES 232Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00BHEK-ND
Through Hole Resistors CMF55232K00BHEK-ND
232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232K .1% T-2 Ek E3 Vishay - 68P4447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232K .1% T-2 Ek E3 Vishay
68P4447
Cmf-55 232K .1% T-2 Ek E3 Vishay 68P4447
CMF-55 232K .1% T-2 EK e3

CMF-55 232K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00BHEK CMF55232K00BHEK-ND 68P4447
Product Name RES 232K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 232K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers