Vishay Intertechnology, Inc. RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKEK

Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKEK
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKEK
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000FKEK-ND
Through Hole Resistors CMF5522R000FKEK-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22 1% T-1 Ek E3 Vishay - 48P6323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22 1% T-1 Ek E3 Vishay
48P6323
Cmf-55 22 1% T-1 Ek E3 Vishay 48P6323
CMF-55 22 1% T-1 EK e3

CMF-55 22 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000FKEK CMF5522R000FKEK-ND 48P6323
Product Name RES 22 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details