Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523K700DHBF

Description
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523K700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K700DHBF
Metal Film Resistors - CMF5523K700DHBF
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5523K700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700DHBF-ND
Through Hole Resistors CMF5523K700DHBF-ND
23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1377
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1377
Resistor,Metal Film,23.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700DHBF CMF5523K700DHBF-ND 41C1377
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers