Vishay Intertechnology, Inc. Through Hole Resistors CMF55232R00BHR6

Description
232 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55232R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232R00BHR6-ND
Through Hole Resistors CMF55232R00BHR6-ND
232 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55232R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55232R00BHR6
Metal Film Resistors - CMF55232R00BHR6
Metal Film Resistors - Through Hole CMF-55 232 .1% T-2 RE6

Metal Film Resistors - Through Hole CMF-55 232 .1% T-2 RE6

Supplier's Site
Cmf-55 232 .1% T-2 Re6 Vishay - 68P4460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232 .1% T-2 Re6 Vishay
68P4460
Cmf-55 232 .1% T-2 Re6 Vishay 68P4460
CMF-55 232 .1% T-2 RE6

CMF-55 232 .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232R00BHR6-ND CMF55232R00BHR6 68P4460
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 232 .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details