Vishay Intertechnology, Inc. Through Hole Resistors CMF5522R000FKBF

Description
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000FKBF-ND
Through Hole Resistors CMF5522R000FKBF-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKBF
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKBF
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 22 1% T-1 B14 Vishay - 68P4190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22 1% T-1 B14 Vishay
68P4190
Cmf-55 22 1% T-1 B14 Vishay 68P4190
CMF-55 22 1% T-1 B14

CMF-55 22 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000FKBF-ND CMF5522R000FKBF 68P4190
Product Name Through Hole Resistors RES 22 OHM 1/2W 1% AXIAL Cmf-55 22 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details