Vishay Intertechnology, Inc. RES 23.2K OHM 1% 50PPM 1/2W CMF5523K200FHEB

Description
RES 23.2Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 23.2Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1% 50PPM 1/2W - CMF5523K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1% 50PPM 1/2W
CMF5523K200FHEB
RES 23.2K OHM 1% 50PPM 1/2W CMF5523K200FHEB
RES 23.2Kohm 1% 50PPM 1/2W

RES 23.2Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF23.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2KHFTR-ND
Through Hole Resistors CMF23.2KHFTR-ND
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF23.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF23.2KHFCT-ND
Through Hole Resistors CMF23.2KHFCT-ND
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.2K 1% T-2 Eb E3 Vishay - 68P4379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2K 1% T-2 Eb E3 Vishay
68P4379
Cmf-55 23.2K 1% T-2 Eb E3 Vishay 68P4379
CMF-55 23.2K 1% T-2 EB e3

CMF-55 23.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K200FHEB CMF23.2KHFTR-ND 68P4379
Product Name RES 23.2K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 23.2K 1% T-2 Eb E3 Vishay
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details