Vishay Intertechnology, Inc. Through Hole Resistors CMF55231R00FKR6

Description
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55231R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55231R00FKR6-ND
Through Hole Resistors CMF55231R00FKR6-ND
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55231R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55231R00FKR6
Metal Film Resistors - CMF55231R00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay
41C1402
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay 41C1402
CMF55, 231 Ohm, +/- 1 Percent, 100 ppm

CMF55, 231 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55231R00FKR6-ND CMF55231R00FKR6 41C1402
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 231 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details