Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000FLBF

Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000FLBF-ND
Through Hole Resistors CMF5522M000FLBF-ND
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22M OHM 1/2W 1% AXIAL - CMF5522M000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 1% AXIAL
CMF5522M000FLBF
RES 22M OHM 1/2W 1% AXIAL CMF5522M000FLBF
RES 22Mohm 1/2W 1% AXIAL

RES 22Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 22 Mohm, +/1 Percent, 150 Ppm Vishay - 41C1173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Mohm, +/1 Percent, 150 Ppm Vishay
41C1173
Cmf55, 22 Mohm, +/1 Percent, 150 Ppm Vishay 41C1173
CMF55, 22 MOhm, +/- 1 Percent, 150 ppm

CMF55, 22 MOhm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000FLBF-ND CMF5522M000FLBF 41C1173
Product Name Through Hole Resistors RES 22M OHM 1/2W 1% AXIAL Cmf55, 22 Mohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers