Vishay Intertechnology, Inc. RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHEB70

Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 1% AXIAL - CMF55232K00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 1% AXIAL
CMF55232K00FHEB70
RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHEB70
RES 232Kohm 1/2W 1% AXIAL

RES 232Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FHEB70-ND
Through Hole Resistors CMF55232K00FHEB70-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 232K 1% T-2 Eb E3 Vishay - 68P4454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 232K 1% T-2 Eb E3 Vishay
68P4454
Cmf-55-70 232K 1% T-2 Eb E3 Vishay 68P4454
CMF-55-70 232K 1% T-2 EB e3

CMF-55-70 232K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FHEB70 CMF55232K00FHEB70-ND 68P4454
Product Name RES 232K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 232K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details