Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K700DHR6

Description
23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700DHR6-ND
Through Hole Resistors CMF5523K700DHR6-ND
23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.7K OHM 1/2W 0.5% AXIAL - CMF5523K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/2W 0.5% AXIAL
CMF5523K700DHR6
RES 23.7K OHM 1/2W 0.5% AXIAL CMF5523K700DHR6
RES 23.7Kohm 1/2W 0.5% AXIAL

RES 23.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1378
Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1378
Resistor,Metal Film,23.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700DHR6-ND CMF5523K700DHR6 41C1378
Product Name Through Hole Resistors RES 23.7K OHM 1/2W 0.5% AXIAL Resistor,metal Film,23.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers