Vishay Intertechnology, Inc. RES 22.9K OHM 1/2W 0.1% AXIAL CMF5522K900BHBF

Description
RES 22.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/2W 0.1% AXIAL - CMF5522K900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/2W 0.1% AXIAL
CMF5522K900BHBF
RES 22.9K OHM 1/2W 0.1% AXIAL CMF5522K900BHBF
RES 22.9Kohm 1/2W 0.1% AXIAL

RES 22.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K900BHBF-ND
Through Hole Resistors CMF5522K900BHBF-ND
22.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,229Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,229Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1164
Resistor,metal Film,229Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1164
Resistor,Metal Film,229KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,229KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K900BHBF CMF5522K900BHBF-ND 41C1164
Product Name RES 22.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,229Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details