Vishay Intertechnology, Inc. RES 237 OHM 1/2W 0.1% AXIAL CMF55237R00BHR6

Description
RES 237ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/2W 0.1% AXIAL - CMF55237R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/2W 0.1% AXIAL
CMF55237R00BHR6
RES 237 OHM 1/2W 0.1% AXIAL CMF55237R00BHR6
RES 237ohm 1/2W 0.1% AXIAL

RES 237ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00BHR6-ND
Through Hole Resistors CMF55237R00BHR6-ND
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1474
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1474
Resistor,Metal Film,237Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,237Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00BHR6 CMF55237R00BHR6-ND 41C1474
Product Name RES 237 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers