Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000JKBF

Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000JKBF-ND
Through Hole Resistors CMF5522M000JKBF-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5522M000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522M000JKBF
Metal Film Resistors - CMF5522M000JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C1177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C1177
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C1177
Resistor,Metal Film,22MOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000JKBF-ND CMF5522M000JKBF 41C1177
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers