Vishay Intertechnology, Inc. RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKBF

Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 5% AXIAL - CMF5522R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 5% AXIAL
CMF5522R000JKBF
RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKBF
RES 22ohm 1/2W 5% AXIAL

RES 22ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000JKBF-ND
Through Hole Resistors CMF5522R000JKBF-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22 5% T-1 B14 Vishay - 68P4202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22 5% T-1 B14 Vishay
68P4202
Cmf-55 22 5% T-1 B14 Vishay 68P4202
CMF-55 22 5% T-1 B14

CMF-55 22 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000JKBF CMF5522R000JKBF-ND 68P4202
Product Name RES 22 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 22 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details