Vishay Intertechnology, Inc. Through Hole Resistors CMF5522R100DHRE

Description
22.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522R100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100DHRE-ND
Through Hole Resistors CMF5522R100DHRE-ND
22.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1 OHM 1/2W 0.5% AXIAL - CMF5522R100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/2W 0.5% AXIAL
CMF5522R100DHRE
RES 22.1 OHM 1/2W 0.5% AXIAL CMF5522R100DHRE
RES 22.1ohm 1/2W 0.5% AXIAL

RES 22.1ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,22.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1202
Resistor,metal Film,22.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1202
Resistor,Metal Film,22.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100DHRE-ND CMF5522R100DHRE 41C1202
Product Name Through Hole Resistors RES 22.1 OHM 1/2W 0.5% AXIAL Resistor,metal Film,22.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers