Vishay Intertechnology, Inc. Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5522K900BHEB

Description
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R - CMF5522K900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
CMF5522K900BHEB
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5522K900BHEB
Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF5522K900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K900BHEB-ND
Through Hole Resistors CMF5522K900BHEB-ND
22.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K900BHEB CMF5522K900BHEB-ND
Product Name Res Metal Film 22.9K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers