Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FKEA

Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 1% AXIAL - CMF5522K600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% AXIAL
CMF5522K600FKEA
RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FKEA
RES 22.6Kohm 1/2W 1% AXIAL

RES 22.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600FKEA-ND
Through Hole Resistors CMF5522K600FKEA-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K 1% T-1 Ea E3 Vishay - 48P6319 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K 1% T-1 Ea E3 Vishay
48P6319
Cmf-55 22.6K 1% T-1 Ea E3 Vishay 48P6319
CMF-55 22.6K 1% T-1 EA e3

CMF-55 22.6K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600FKEA CMF5522K600FKEA-ND 48P6319
Product Name RES 22.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22.6K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details