Vishay Intertechnology, Inc. Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole CMF5522R100FHBF

Description
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole - CMF5522R100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
CMF5522R100FHBF
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole CMF5522R100FHBF
Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF5522R100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R100FHBF-ND
Through Hole Resistors CMF5522R100FHBF-ND
22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1207
Resistor,metal Film,22.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1207
Resistor,Metal Film,22.1Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.1Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R100FHBF CMF5522R100FHBF-ND 41C1207
Product Name Res Metal Film 22.1 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,22.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details