Vishay Intertechnology, Inc. RES 232K OHM 1/2W 0.1% AXIAL CMF55232K00BEEB

Description
RES 232Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 0.1% AXIAL - CMF55232K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 0.1% AXIAL
CMF55232K00BEEB
RES 232K OHM 1/2W 0.1% AXIAL CMF55232K00BEEB
RES 232Kohm 1/2W 0.1% AXIAL

RES 232Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00BEEB-ND
Through Hole Resistors CMF55232K00BEEB-ND
232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232K .1% T-9 Eb E3 Vishay - 68P4443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232K .1% T-9 Eb E3 Vishay
68P4443
Cmf-55 232K .1% T-9 Eb E3 Vishay 68P4443
CMF-55 232K .1% T-9 EB e3

CMF-55 232K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00BEEB CMF55232K00BEEB-ND 68P4443
Product Name RES 232K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 232K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details