Vishay Intertechnology, Inc. RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKRE

Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKRE
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKRE
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000FKRE-ND
Through Hole Resistors CMF5522R000FKRE-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
41C1190
Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay 41C1190
CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

CMF55, 22 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000FKRE CMF5522R000FKRE-ND 41C1190
Product Name RES 22 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 22 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers