Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.5% AXIAL CMF5522K600DHR6

Description
RES 22.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.5% AXIAL - CMF5522K600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.5% AXIAL
CMF5522K600DHR6
RES 22.6K OHM 1/2W 0.5% AXIAL CMF5522K600DHR6
RES 22.6Kohm 1/2W 0.5% AXIAL

RES 22.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600DHR6-ND
Through Hole Resistors CMF5522K600DHR6-ND
22.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1145
Resistor,metal Film,22.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1145
Resistor,Metal Film,22.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600DHR6 CMF5522K600DHR6-ND 41C1145
Product Name RES 22.6K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,22.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details